ASTM International - ASTM D602-81(2003)

Standard Specification for Barium Sulfate Pigments

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2003
Status: inactive
Page Count: 2
ICS Code (Pigments and extenders): 87.060.10
scope:

1.1 This specification covers the barium sulfate pigments commercially known as barytes and blanc fixe.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

June 1, 2019
Standard Specification for Barium Sulfate Pigments
1.1 This specification covers the barium sulfate pigments commercially known as barytes and blanc fixe. 1.2 The values stated in SI units are to be regarded as the standard. The values given in...
November 1, 2012
Standard Specification for Barium Sulfate Pigments
This specification covers the barium sulfate pigments commercially known as barytes and blanc fixe. The pigment shall consist of barium sulfate (BaSO4) without any admixture of other materials in the...
November 1, 2007
Standard Specification for Barium Sulfate Pigments
This specification covers the barium sulfate pigments commercially known as barytes and blanc fixe. The pigment shall consist of barium sulfate (BaSO4) without any admixture of other materials in the...
ASTM D602-81(2003)
October 1, 2003
Standard Specification for Barium Sulfate Pigments
1.1 This specification covers the barium sulfate pigments commercially known as barytes and blanc fixe. 1.2 The values stated in SI units are to be regarded as the standard. The values given in...
July 10, 1999
Standard Specification for Barium Sulfate Pigments
1.1 This specification covers the barium sulfate pigments commercially known as barytes and blanc fixe.
Advertisement