DS/EN IEC 61869-9

Instrument transformers – Part 9: Digital interface for instrument transformers

active, Most Current
Buy Now
Organization: DS
Publication Date: 8 July 2019
Status: active
Page Count: 70
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

IEC 61869-9:2016(E) is a product family standard applicable to instrument transformers with digital output. The product standard is composed of IEC 61869-1 and IEC 61869-6, in addition to this standard and the relevant product specific standards in the IEC 61869 series (Part 7, Part 8, Part 12, Part 13, Part 14, and Part 15). This standard defines requirements for digital communications of instrument transformer measurements. It is based on the IEC 61850 series, UCA international users group document Implementation guideline for digital interface to instrument transformers using IEC 61850-9-2, and the relevant parts of IEC 60044-8 that are replaced by this standard. It includes additional improvements including the IEC 61588 network based time synchronization. This first edition replaces the corresponding specific requirements previously contained in IEC 60044-8, published in 2002. This International Standard contains specific requirements for electronic low power instrument transformers (LPIT) having a digital output. However, the reader is encouraged to use its most recent edition. This publication contains an attached file in the form of a .xml file. This file is intended to be used as a complement and does not form an integral part of the publication.

Document History

DS/EN IEC 61869-9
July 8, 2019
Instrument transformers – Part 9: Digital interface for instrument transformers
IEC 61869-9:2016(E) is a product family standard applicable to instrument transformers with digital output. The product standard is composed of IEC 61869-1 and IEC 61869-6, in addition to this...

References

Advertisement