DS/EN 60044-8
Instrument transformers – Part 8: Electronic current transformers
| Organization: | DS |
| Publication Date: | 24 October 2002 |
| Status: | active |
| Page Count: | 134 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This part of IEC 60044 applies to newly manufactured electrical current transducers having an analogue voltage output or a digital output, for use with electrical measuring instruments and electrical protective devices at nominal frequencies from 15 Hz to 100 Hz. Clause 12 covers the accuracy requirements that are necessary for electronic current transformers for use with electrical measuring instruments. Clause 13 covers the accuracy requirements that are necessary for electronic current transformers for use with electrical protective relays, and particularly for forms of proctection in which the prime requirement is to maintain the accuracy up to several times the rated current. If required, the transient accuracy of an electronic current transformer during fault is also given in this clause. Electronic current transformers intended for both measurement and protection should comply with all the clauses of this standard and are called multipurpose electronic current transformers. The transformer technology can be based on optical arrangements equipped with electrical components, on air-core coils (with or without a built-in integrator), or on iron-core coils with integrated shunt used as a current-to-voltage converter, alone or equipped with electronic components. For analogue output, the electronic current transformer may include the secondary signal cable. Examples of electronic current transformer technologies using air-core coils and iron-core coils with integrated shunt are given in annex C.
Document History