DS/EN ISO 1518-2
Paints and varnishes – Determination of scratch resistance – Part 2: Variable-loading method (ISO 1518-2:2019)
| Organization: | DS |
| Publication Date: | 9 July 2019 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This part of ISO 1518 specifies a method for determining, using a pointed stylus loaded with a continuously increasing load, the scratch resistance of a single coating of a paint, varnish or related product, or the upper layer of a multicoat system. This test has been found to be useful in comparing the scratch resistance of different coatings. It is most useful in providing relative ratings for a series of coated panels exhibiting significant differences in scratch resistance. Neither this part of ISO 1518 nor ISO 1518-1 specifies a method using a curved stylus, which is specified in ISO 12137. The choice between the three methods will depend on the particular practical problem.
Document History