DS/EN ISO 1518-2

Paints and varnishes – Determination of scratch resistance – Part 2: Variable-loading method

inactive
Organization: DS
Publication Date: 21 December 2011
Status: inactive
Page Count: 22
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 12137 specifies a method for determining, using a pointed stylus, the scratch resistance of a single coating of a paint, varnish or related product, or the upper layer of a multicoat system. Part 1 of ISO 12137 specifies a method using a curved stylus. The choice between the two methods will depend on the particular practical problem. This test has been found to be useful in comparing the scratch resistance of different coatings. It is most useful in providing relative ratings for a series of coated panels exhibiting significant differences in scratch resistance.

Document History

July 9, 2019
Paints and varnishes – Determination of scratch resistance – Part 2: Variable-loading method (ISO 1518-2:2019)
This part of ISO 1518 specifies a method for determining, using a pointed stylus loaded with a continuously increasing load, the scratch resistance of a single coating of a paint, varnish or related...
DS/EN ISO 1518-2
December 21, 2011
Paints and varnishes – Determination of scratch resistance – Part 2: Variable-loading method
This part of ISO 12137 specifies a method for determining, using a pointed stylus, the scratch resistance of a single coating of a paint, varnish or related product, or the upper layer of a multicoat...
Paints and varnishes – Determination of scratch resistance – Part 2: Variable-loading method (ISO/FDIS 1518-2:2019)
This part of ISO 1518 specifies a method for determining, using a pointed stylus loaded with a continuously increasing load, the scratch resistance of a single coating of a paint, varnish or related...
Paints and varnishes – Determination of scratch resistance – Part 2: Variable-loading method (ISO/DIS 1518-2:2018)
This part of ISO 1518 specifies a method for determining, using a pointed stylus loaded with a continuously increasing load, the scratch resistance of a single coating of a paint, varnish or related...
Paints and varnishes - Determination of scratch resistance - Part 2: Variable-loading method (ISO/FDIS 1518-2:2011)
This part of ISO 12137 specifies a method for determining, using a pointed stylus, the scratch resistance of a single coating of a paint, varnish or related product, or the upper layer of a multicoat...
Advertisement