AWS - D20.1/D20.1M:2019
Specification for Fabrication of Metal Components using Additive Manufacturing
| Organization: | AWS |
| Publication Date: | 1 January 2019 |
| Status: | active |
| Page Count: | 104 |
| ICS Code (Additive manufacturing): | 25.030 |
| ICS Code (Welding, brazing and soldering in general): | 25.160.01 |
| ICS Code (Welded joints and welds): | 25.160.40 |
| ISBN (print): | 978-1-64322-026-0 |
| ISBN (pdf): | 978-1-64322-027-7 |
scope:
1.1 Scope. This standard contains the requirements for fabricating metal components by use of additive manufacturing (AM) processes. Annex E provides flowcharts, for information, to assist the user of this standard in following the process for producing AM components in accordance with this document. When this standard is stipulated in contract documents, conformance with all provisions of the standard shall be required, except those provisions that the Engineer (see 1.5.1) or contract documents specifically modify or exempt. Additive manufacturing processes covered include those listed in Table 1.1, using either powder or wire feedstock, as applicable
abstract:
This specification provides the general requirements for fabrication of metal components using additive manufacturing. It provides guidance for the interaction between the Engineer and the... View More
Document History