AWS - A5.17/A5.17M:2019

Specification for Carbon Steel Electrodes and Fluxes for Submerged Arc Welding

active
Buy Now
Organization: AWS
Publication Date: 1 January 2019
Status: active
Page Count: 46
ICS Code (Welding consumables): 25.160.20
ISBN (print): 978-1-64322-030-7
ISBN (pdf): 978-1-64322-031-4
scope:

This specification provides requirements for the classification of solid and composite carbon steel electrodes and fluxes for submerged arc welding. Electrode classification is based on chemical composition of the electrode for solid electrodes, and chemical composition of the weld metal for composite electrodes. Flux classification is based on the mechanical properties of weld metal produced with the flux and an electrode classified herein. Additional requirements are included for sizes, marking, manufacturing, and packaging. The form and usability of the flux are also included. A guide is appended to the specification as a source of information concerning the classification system employed and the intended use of submerged arc fluxes and electrodes

abstract:

This specification provides requirements for the classification of solid and composite carbon steel electrodes and fluxes for submerged arc welding. Electrode classification is based on chemical... View More

Document History

A5.17/A5.17M:2019
January 1, 2019
Specification for Carbon Steel Electrodes and Fluxes for Submerged Arc Welding
This specification provides requirements for the classification of solid and composite carbon steel electrodes and fluxes for submerged arc welding. Electrode classification is based on chemical...

References

Advertisement