CSA ISO/IEC 13712-1
Information technology - Remote Operations: Concepts, model and notation AMENDMENT 1: Built-in operations
active, Most Current
Buy Now
| Organization: | CSA |
| Publication Date: | 1 January 2000 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (IT applications in office work): | 35.240.20 |
Document History
March 1, 2000
Information technology - Remote Operations: Concepts, model and notation
This Recommendation I International Standard specifies the Remote Operations Service (ROS) using the Abstract Syntax Notation (ASN.l) to define information object classes corresponding to the...
March 1, 2000
Information technology - Remote Operations: Concepts, model and notation AMENDMENT 1 : Built-in operations
Introduction
This amendment to Rec. X.880 I ISO/IEC 13712-1 provides the definition of three built-in operations - Probe, Acknowledge and Cancel -which are of general utility to designers of...
CSA ISO/IEC 13712-1
January 1, 2000
Information technology - Remote Operations: Concepts, model and notation AMENDMENT 1: Built-in operations
A description is not available for this item.
January 1, 2000
Information technology - Remote Operations: Concepts, model and notation
This Recommendation I International Standard specifies the Remote Operations Service (ROS) using the Abstract Syntax Notation (ASN.l) to define information object classes corresponding to the...
January 1, 2000
Information technology - Remote Operations: Concepts, model and notation AMENDMENT I : Built-in operations
Foreword
ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2000
Information technology - Remote Operations: Concepts, model and notation
This Recommendation l International Standard specifies the Remote Operations Service (ROS) using the Abstract Syntax Notation (ASN.1) to define information object classes corresponding to the...