CSA - CAN/CSA-ISO/IEC 13712-1-00 AMD 1

Information technology - Remote Operations: Concepts, model and notation AMENDMENT 1 : Built-in operations

inactive
Organization: CSA
Publication Date: 1 March 2000
Status: inactive
Page Count: 70
scope:

Introduction

This amendment to Rec. X.880 I ISO/IEC 13712-1 provides the definition of three built-in operations - Probe, Acknowledge and Cancel -which are of general utility to designers of ROSE-based applications.

Document History

Information technology - Remote Operations: Concepts, model and notation
This Recommendation I International Standard specifies the Remote Operations Service (ROS) using the Abstract Syntax Notation (ASN.l) to define information object classes corresponding to the...
CAN/CSA-ISO/IEC 13712-1-00 AMD 1
March 1, 2000
Information technology - Remote Operations: Concepts, model and notation AMENDMENT 1 : Built-in operations
Introduction This amendment to Rec. X.880 I ISO/IEC 13712-1 provides the definition of three built-in operations - Probe, Acknowledge and Cancel -which are of general utility to designers of...
January 1, 2000
Information technology - Remote Operations: Concepts, model and notation AMENDMENT 1: Built-in operations
A description is not available for this item.
January 1, 2000
Information technology - Remote Operations: Concepts, model and notation
This Recommendation I International Standard specifies the Remote Operations Service (ROS) using the Abstract Syntax Notation (ASN.l) to define information object classes corresponding to the...
January 1, 2000
Information technology - Remote Operations: Concepts, model and notation AMENDMENT I : Built-in operations
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2000
Information technology - Remote Operations: Concepts, model and notation
This Recommendation l International Standard specifies the Remote Operations Service (ROS) using the Abstract Syntax Notation (ASN.1) to define information object classes corresponding to the...

References

Advertisement