CENELEC - EN IEC 60704-2-16

Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-16: Particular requirements for washer-dryers

inactive
Organization: CENELEC
Publication Date: 1 July 2019
Status: inactive
Page Count: 26
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

General

These particular requirements apply to single-unit electric washer-dryers for household and similar use intended for placing on the floor against a wall, for building-in or placing under a counter, a kitchen worktop or under a sink, for wall-mounting or on a counter.

Types of noise

The methods specified in ISO 3743-1, ISO 3743-2 and ISO 3744 can be used for measuring noise emitted by washer-dryers.

Size of the source

The method specified in ISO 3744 is applicable to noise sources of any size. When applying ISO 3743-1 and ISO 3743-2, care should be taken that the maximum size of the washer-dryers under test fulfils the requirements specified in 1.2 of ISO 3743-1:2010 and 1.3 of ISO 3743-2:1994.

Document History

July 1, 2019
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-16: Particular requirements for washer-dryers
This part of IEC 60704 applies to electric appliances (including their accessories or components) for household and similar use, supplied from mains or from batteries. By similar use is understood...
EN IEC 60704-2-16
July 1, 2019
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-16: Particular requirements for washer-dryers
General These particular requirements apply to single-unit electric washer-dryers for household and similar use intended for placing on the floor against a wall, for building-in or placing under a...
July 1, 2019
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-16: Particular requirements for washer-dryers
General These particular requirements apply to single-unit electric washer-dryers for household and similar use intended for placing on the floor against a wall, for building-in or placing under a...

References

Advertisement