CENELEC - EN IEC 60704-2-16
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-16: Particular requirements for washer-dryers
| Organization: | CENELEC |
| Publication Date: | 1 July 2019 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Noise emitted by machines and equipment): | 17.140.20 |
scope:
General
These particular requirements apply to single-unit electric washer-dryers for household and similar use intended for placing on the floor against a wall, for building-in or placing under a counter, a kitchen worktop or under a sink, for wall-mounting or on a counter.
Types of noise
The methods specified in ISO 3743-1, ISO 3743-2 and ISO 3744 can be used for measuring noise emitted by washer-dryers.
Size of the source
The method specified in ISO 3744 is applicable to noise sources of any size. When applying ISO 3743-1 and ISO 3743-2, care should be taken that the maximum size of the washer-dryers under test fulfils the requirements specified in 1.2 of ISO 3743-1:2010 and 1.3 of ISO 3743-2:1994.
Document History