NPFC - MIL-DTL-32333
ARMOR PLATE, MAGNESIUM ALLOY, AZ31B, WE43C, APPLIQUE
| Organization: | NPFC |
| Publication Date: | 4 July 2019 |
| Status: | inactive |
| Page Count: | 33 |
scope:
Scope.
This specification covers wrought magnesium alloy armor plate in nominal thicknesses from 0.250 to 3.000 inch, inclusive (see 6.2). The fusion weldability of these wrought magnesium alloy armors has not been fully tested or analyzed over this entire nominal thickness range. Therefore, these alloys should only be used as appliqué armor until a weldability study has been completed with acceptable results.
intended Use:
The armor specified herein is intended for use on vehicle and personal armor systems. It is highly favorable because of its lightweight, high stiffness, and high damping properties. The creation... View More
Document History