NPFC - MIL-DTL-32333

ARMOR PLATE, MAGNESIUM ALLOY, AZ31B, WE43C, APPLIQUE

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 11 September 2020
Status: active
Page Count: 33
scope:

Scope.

This specification covers wrought magnesium alloy armor plate in nominal thicknesses from 0.250 to 3.000 inch, inclusive (see 6.2). The fusion weldability of these wrought magnesium alloy armors has not been fully tested or analyzed over this entire nominal thickness range. Therefore, these alloys should only be used as appliqué armor until a weldability study has been completed with acceptable results.

intended Use:

The armor specified herein is intended for use on vehicle and personal armor systems. It is highly favorable because of its lightweight, high stiffness, and high damping properties. The creation... View More

Document History

MIL-DTL-32333
September 11, 2020
ARMOR PLATE, MAGNESIUM ALLOY, AZ31B, WE43C, APPLIQUE
The armor specified herein is intended for use on vehicle and personal armor systems. It is highly favorable because of its lightweight, high stiffness, and high damping properties. The creation of...
July 4, 2019
ARMOR PLATE, MAGNESIUM ALLOY, AZ31B, WE43C, APPLIQUE
Scope. This specification covers wrought magnesium alloy armor plate in nominal thicknesses from 0.250 to 3.000 inch, inclusive (see 6.2). The fusion weldability of these wrought magnesium alloy...
July 29, 2009
ARMOR PLATE, MAGNESIUM ALLOY, AZ31B, APPLIQUE
A description is not available for this item.
July 29, 2009
ARMOR PLATE, MAGNESIUM ALLOY, AZ31B, APPLIQUE
The armor specified herein is intended for use on vehicle and personal armor systems. It is highly favorable because of its lightweight, high stiffness, and high damping properties. The creation of...

References

Advertisement