IEC 61557-2

Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 2: Insulation resistance

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2019
Status: active
Page Count: 22
ICS Code (Power transmission and distribution networks in general): 29.240.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Electrical insulation in general): 29.080.01
scope:

This part of IEC 61557 specifies the requirements applicable to equipment for measuring the insulation resistance of equipment and installations in the de-energized state.

Document History

IEC 61557-2
July 1, 2019
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 2: Insulation resistance
This part of IEC 61557 specifies the requirements applicable to equipment for measuring the insulation resistance of equipment and installations in the de-energized state.
January 1, 2007
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 2: Insulation resistance
This part of IEC 1557 specifies the requirements applicable to equipment for measuring the insulation resistance of equipment and installations in the de-energized state.  
February 1, 1997
Electrical Safety in Low Voltage Distribution Systems up to 1000 V a.c. and 1500 V d.c. - Equipment for Testing, Measuring or Monitoring of Protective Measures - Part 2: Insulation Resistance
This part of IEC 1557 specifies the requirements applicable to equipment for measuring the insulation resistance of equipment and installations in the de-energized state.  

References

Advertisement