IEC 61557-3
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 3: Loop impedance
active, Most Current
Buy Now
Organization: | IEC |
Publication Date: | 1 July 2019 |
Status: | active |
Page Count: | 26 |
ICS Code (Power transmission and distribution networks in general): | 29.240.01 |
ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
ICS Code (Electrical insulation in general): | 29.080.01 |
scope:
This part of IEC 61557 specifies the requirements applicable to equipment for measuring the loop impedance between a line conductor and protective conductor; between a line conductor and neutral; or between two line conductors by using the voltage drop when the circuit under test is loaded.
Document History
IEC 61557-3
July 1, 2019
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 3: Loop impedance
This part of IEC 61557 specifies the requirements applicable to equipment for measuring the loop impedance between a line conductor and protective conductor; between a line conductor and neutral; or...
January 1, 2007
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 3: Loop impedance
This part of IEC 61557 specifies the requirements applicable to equipment for measuring the loop impedance between a phase conductor and the protective conductor or between a phase conductor and...
February 1, 1997
Electrical Safety in Low Voltage Distribution Systems up to 1000 V a.c. and 1500 V d.c. - Equipment for Testing, Measuring or Monitoring of Protective Measures - Part 3: Loop Impedance
A description is not available for this item.