IEC 61557-3
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 3: Loop impedance
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 2007 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Power transmission and distribution networks in general): | 29.240.01 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Electrical insulation in general): | 29.080.01 |
scope:
This part of IEC 61557 specifies the requirements applicable to equipment for measuring the loop impedance between a phase conductor and the protective conductor or between a phase conductor and neutral or between two phase conductors by using the voltage drop when the circuit under test is loaded.
Document History
July 1, 2019
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 3: Loop impedance
This part of IEC 61557 specifies the requirements applicable to equipment for measuring the loop impedance between a line conductor and protective conductor; between a line conductor and neutral; or...
IEC 61557-3
January 1, 2007
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 3: Loop impedance
This part of IEC 61557 specifies the requirements applicable to equipment for measuring the loop impedance between a phase conductor and the protective conductor or between a phase conductor and...
February 1, 1997
Electrical Safety in Low Voltage Distribution Systems up to 1000 V a.c. and 1500 V d.c. - Equipment for Testing, Measuring or Monitoring of Protective Measures - Part 3: Loop Impedance
A description is not available for this item.