DSF/PREN 60898-2
Electrical accessories – Circuit-breakers for overcurrent protection for household and similar installations – Part 2: Circuit-breakers for a.c. and d.c. operation
active, Most Current
Buy Now
| Organization: | DS |
| Status: | active |
| Page Count: | 13 |
scope:
New edition of the standard
Document History
August 30, 2021
Electrical accessories – Circuit-breakers for overcurrent protection for household and similar installations – Part 2: Circuit-breakers for a.c. and d.c. operation
Clause 1 of IEC 60898-1:2015 is applicable except as follows: Addition at the end of the first paragraph: This standard gives additional requirements for single- and two-pole circuit-breakers which,...
January 26, 2007
Electrical accessories – Circuit-breakers for overcurrent protection for household and similar installations – Part 2: Circuit-breakers for a.c. and d.c. operation
This clause of Part 1 is applicable except as follows: Addition at the end of the first paragraph: This standard gives additional requirements for single- and two-pole circuit-breakers which, in...
February 5, 2002
Circuit-breakers for overcurrent protection for household and similar installations - Part 2 - Circuit-breakers for a.c. and d.c. operation
This standard gives additional requirements for single- and two-pole circuit-breakers suitable for operation with direct current, having a rated d.c. voltage not exceeding 220 V for single-pole and...
DSF/PREN 60898-2
Electrical accessories – Circuit-breakers for overcurrent protection for household and similar installations – Part 2: Circuit-breakers for a.c. and d.c. operation
New edition of the standard
Circuit-breakers for overcurrent protection for household and similar installations - Part 2: Circuit-breakers for a.c. and d.c. operation
This clause of Part 1 is applicable except as follows: Addition at the end of the first paragraph: This standard gives additional requirements for single- and two-pole circuit-breakers which, in...
Circuit-breakers for overcurrent protection for household and similar installations - Part 2: Circuit-breakers for a.c. and d.c. operation
This clause of Part 1 is applicable except as follows: Addition at the end of the first paragraph: This standard gives additional requirements for single- and two-pole circuit-breakers which, in...