DS/EN 60898-2

Circuit-breakers for overcurrent protection for household and similar installations - Part 2 - Circuit-breakers for a.c. and d.c. operation

inactive
Organization: DS
Publication Date: 5 February 2002
Status: inactive
Page Count: 39
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

This standard gives additional requirements for single- and two-pole circuit-breakers suitable for operation with direct current, having a rated d.c. voltage not exceeding 220 V for single-pole and 440 V for two-pole circuit-breakers, a rated current not exceeding 125 A and a rated d.c., short-circuit capacity not exceeding 10.000 A. This part 2 is to be used in conjunction with 60898-1.

Document History

August 30, 2021
Electrical accessories – Circuit-breakers for overcurrent protection for household and similar installations – Part 2: Circuit-breakers for a.c. and d.c. operation
Clause 1 of IEC 60898-1:2015 is applicable except as follows: Addition at the end of the first paragraph: This standard gives additional requirements for single- and two-pole circuit-breakers which,...
January 26, 2007
Electrical accessories – Circuit-breakers for overcurrent protection for household and similar installations – Part 2: Circuit-breakers for a.c. and d.c. operation
This clause of Part 1 is applicable except as follows: Addition at the end of the first paragraph: This standard gives additional requirements for single- and two-pole circuit-breakers which, in...
DS/EN 60898-2
February 5, 2002
Circuit-breakers for overcurrent protection for household and similar installations - Part 2 - Circuit-breakers for a.c. and d.c. operation
This standard gives additional requirements for single- and two-pole circuit-breakers suitable for operation with direct current, having a rated d.c. voltage not exceeding 220 V for single-pole and...
Electrical accessories – Circuit-breakers for overcurrent protection for household and similar installations – Part 2: Circuit-breakers for a.c. and d.c. operation
New edition of the standard
Circuit-breakers for overcurrent protection for household and similar installations - Part 2: Circuit-breakers for a.c. and d.c. operation
This clause of Part 1 is applicable except as follows: Addition at the end of the first paragraph: This standard gives additional requirements for single- and two-pole circuit-breakers which, in...
Circuit-breakers for overcurrent protection for household and similar installations - Part 2: Circuit-breakers for a.c. and d.c. operation
This clause of Part 1 is applicable except as follows: Addition at the end of the first paragraph: This standard gives additional requirements for single- and two-pole circuit-breakers which, in...
Advertisement