IEEE 2416

Standard for Power Modeling to Enable System Level Analysis

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 21 May 2019
Status: active
Page Count: 63
scope:

This standard describes a parameterized and abstracted power model enabling system, software, and hardware intellectual property (IP)-centric power analysis and optimization. It defines concepts for the development of parameterized, accurate, efficient, and complete power models for systems and hardware IP blocks usable for system power analysis and optimization. These concepts include, but are not limited to, process, voltage, and temperature (PVT) independence; power and thermal management interface; and workload and architecture parameterization. Such models are suitable for use in software development flows and hardware design flows, as well as for representing both pre-silicon-estimated and post-silicon-measured data. This standard also defines the necessary requirements for the information content of parameterized, accurate, efficient, and complete power models to help guide development and usage of other related power, workload, and functional modeling standards, such as UPF IEEE Std 1801™-2015, SystemC IEEE Std 1666™-2011, and SystemVerilog IEEE Std 1800™-2012. Beyond defining the concepts and related standard requirements, this standard also recommends the use of other relevant design flow standards (e.g., IP-XACT IEEE Std 1685™-2014 [B2]2), with the objective of enabling more complete and usable power-aware design flows.

Purpose

This standard supports the ability to develop accurate, efficient, and interoperable power models for complex designs, to be used with a variety of commercial products throughout an electronic system design, analysis, and verification flows.

2 The numbers in brackets correspond to those of the bibliography in Annex A.

 

 

Document History

IEEE 2416
May 21, 2019
Standard for Power Modeling to Enable System Level Analysis
This standard describes a parameterized and abstracted power model enabling system, software, and hardware intellectual property (IP)–centric power analysis and optimization. It defines concepts for...

References

Advertisement