DOD - SMD 5962-07248

MICROCIRCUIT, LINEAR, QUADRUPLE, DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 12 July 2019
Status: active
Page Count: 18
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-07248
July 12, 2019
MICROCIRCUIT, LINEAR, QUADRUPLE, DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
October 19, 2010
MICROCIRCUIT, LINEAR, QUADRUPLE, DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 2, 2008
MICROCIRCUIT, DIGITAL-LINEAR, QUADRUPLE, DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement