DOD - SMD 5962-11237

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K X 32-BIT (16M) WITH EMBEDDED EDAC, LOW VOLTAGE SRAM, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 17 July 2019
Status: active
Page Count: 27
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-11237
July 17, 2019
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K X 32-BIT (16M) WITH EMBEDDED EDAC, LOW VOLTAGE SRAM, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
July 14, 2014
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K X 32-BIT (16M) WITH EMBEDDED EDAC, LOW VOLTAGE SRAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
May 1, 2012
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K X 32-BIT (16M) WITH EMBEDDED EDAC, LOW VOLTAGE SRAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 21, 2012
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K X 32-BIT (16M) WITH EMBEDDED EDAC, LOW VOLTAGE SRAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement