DOD - SMD 5962-98637

MICROCIRCUIT, LINEAR, SINGLE, LOW-INPUT-CURRENT OPERATIONAL AMPLIFIER, EXTERNALLY COMPENSATED, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 15 July 2019
Status: active
Page Count: 15
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

May 18, 2021
MICROCIRCUIT, LINEAR, SINGLE, LOW-INPUTCURRENT OPERATIONAL AMPLIFIER, EXTERNALLY COMPENSATED, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-98637
July 15, 2019
MICROCIRCUIT, LINEAR, SINGLE, LOW-INPUT-CURRENT OPERATIONAL AMPLIFIER, EXTERNALLY COMPENSATED, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
April 12, 2018
MICROCIRCUIT, LINEAR, SINGLE, LOW-INPUTCURRENT OPERATIONAL AMPLIFIER, EXTERNALLY COMPENSATED, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
June 22, 2011
MICROCIRCUIT, LINEAR, SINGLE, LOW-INPUT-CURRENT OPERATIONAL AMPLIFIER, EXTERNALLY COMPENSATED, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 24, 2005
MICROCIRCUIT, LINEAR, RADIATION HARDENED, SINGLE, LOW-INPUT-CURRENT OPERATIONAL AMPLIFIER, EXTERNALLY COMPENSATED, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 28, 2003
MICROCIRCUIT, LINEAR, RADIATION HARDENED, SINGLE, LOW-INPUT-CURRENT OPERATIONAL AMPLIFIER, EXTERNALLY COMPENSATED, MONOLITHIC SILICON
A description is not available for this item.
October 13, 2000
MICROCIRCUIT, LINEAR, RADIATION HARDENED, SINGLE, LOW-INPUT-CURRENT OPERATIONAL AMPLIFIER, EXTERNALLY COMPENSATED, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
March 7, 2000
MICROCIRCUIT, LINEAR, RADIATION HARDENED, SINGLE, LOW-INPUT-CURRENT OPERATIONAL AMPLIFIER, EXTERNALLY COMPENSATED, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
February 12, 1999
MICROCIRCUIT, LINEAR, RADIATION HARDENED, SINGLE, LOW-INPUT-CURRENT OPERATIONAL AMPLIFIER, EXTERNALLY COMPENSATED, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...

References

Advertisement