CEN - EN 14619
Roller sports equipment - Kick scooters - Safety requirements and test methods
| Organization: | CEN |
| Publication Date: | 1 July 2019 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Outdoor and water sports equipment): | 97.220.40 |
scope:
This document applies to kick scooters that can only be propelled by the muscular activity of a user with a body mass of more than 20 kg and less than 100 kg.
To reduce the risk of injuries to both the user and third parties during intended use this standard specifies safety requirements, test methods, marking, and information supplied by the manufacturer. Kick scooters for use by users of less than 20 kg do not belong to the scope of this document. They are toys.
It should be noted that there are two types of scooters for the weight group 20 kg to 50 kg - those classified as sports equipment for use on public roads and path ways (this European Standard) and those classified as toys for domestic use (according to EN 71-1).
Document History