DSF/PREN IEC 60317-27-2

Specifications for particular types of winding wires – Part 27-2: Paper tape covered round aluminum wire

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 12
scope:

This part of IEC 60317 specifies the requirements of paper tape covered round aluminium winding wires. This covering consists of two or more layers of paper tape and is primarily intended for winding coils for oil immersed transformers. The range of nominal conductor diameters covered by this standard is: - 0,500 up to and including 5,000 mm. The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-3:2013. The paper tapes included in this standard are restricted to those covered in IEC 60554-1 and IEC 60554-3-5. NOTE - IEC TC 15 is investigating the incorporation of requirements in IEC 60641 for presspaper and pressboard into IEC 60554.

Document History

August 4, 2020
Specifications for particular types of winding wires – Part 27-2: Paper tape covered round aluminium wire
IEC 60317-27-2:2020 specifies the requirements of paper tape covered round aluminium winding wires. This covering consists of two or more layers of paper tape and is primarily intended for winding...
DSF/PREN IEC 60317-27-2
Specifications for particular types of winding wires – Part 27-2: Paper tape covered round aluminum wire
This part of IEC 60317 specifies the requirements of paper tape covered round aluminium winding wires. This covering consists of two or more layers of paper tape and is primarily intended for winding...
Specifications for particular types of winding wires – Part 27-2: Paper tape covered round aluminium wire
IEC 60317-27-2:2020 specifies the requirements of paper tape covered round aluminium winding wires. This covering consists of two or more layers of paper tape and is primarily intended for winding...
Advertisement