DS/EN IEC 60317-27-2
Specifications for particular types of winding wires – Part 27-2: Paper tape covered round aluminium wire
| Organization: | DS |
| Publication Date: | 4 August 2020 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Wires): | 29.060.10 |
scope:
IEC 60317-27-2:2020 specifies the requirements of paper tape covered round aluminium winding wires. This covering consists of two or more layers of paper tape and is primarily intended for winding coils for oil immersed transformers. The range of nominal conductor diameters covered by this document is: - 0,500 mm up to and including 5,000 mm. The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-3:2008 and IEC 60317-0-3:2008/AMD1:
Document History