ASTM International - ASTM C118-19
Standard Specification for Concrete Pipe for Irrigation or Drainage
| Organization: | ASTM International |
| Publication Date: | 15 July 2019 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Pipelines and its parts for external sewage systems): | 23.040.05 |
| ICS Code (Pipes and fittings of other materials): | 23.040.50 |
scope:
1.1 This specification covers nonreinforced concrete pipe to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown in Table 1 and for use in drainage.
1.2 A complete SI companion to Specification C118 has been developed-C118M; therefore, no SI equivalents are presented in this specification.
Note 1: This specification is for manufacturing and purchase only and does not include requirements for bedding, backfill, installation, or field repairs. The owner is cautioned that he must correlate field conditions with the characteristics of the pipe specified and provide inspection during installation.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers the specification for the nonreinforced concrete pipe to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, and for... View More
Document History