ASTM International - ASTM C118-99

Standard Specification for Concrete Pipe for Irrigation or Drainage

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 August 1999
Status: inactive
Page Count: 3
ICS Code (Pipes and fittings of other materials): 23.040.50
scope:

1.1 This specification covers nonreinforced concrete pipe to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown in Table 1 and for use in drainage.

1.2 A complete SI companion to Specification C118 has been developed-C118M; therefore, no SI equivalents are presented in this specification.

Note-This specification is for manufacturing and purchase only and does not include requirements for bedding, backfill, installation, or field repairs. The owner is cautioned that he must correlate field conditions with the characteristics of the pipe specified and provide inspection during installation.

Document History

July 15, 2019
Standard Specification for Concrete Pipe for Irrigation or Drainage
1.1 This specification covers nonreinforced concrete pipe to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown in Table 1 and for use in...
October 1, 2015
Standard Specification for Concrete Pipe for Irrigation or Drainage
1.1 This specification covers nonreinforced concrete pipe to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown in Table 1 and for use in...
September 1, 2011
Standard Specification for Concrete Pipe for Irrigation or Drainage
1.1 This specification covers nonreinforced concrete pipe to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown in Table 1 and for use in...
December 1, 2005
Standard Specification for Concrete Pipe for Irrigation or Drainage
This specification covers nonreinforced concrete pipe to be used for the conveyance of irrigation water with working pressures, including hydraulic transients and for use in drainage. The concrete...
October 15, 2005
Standard Specification for Concrete Pipe for Irrigation or Drainage
1.1 This specification covers nonreinforced concrete pipe to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown in and for use in...
July 10, 2003
Standard Specification for Concrete Pipe for Irrigation or Drainage
1.1 This specification covers nonreinforced concrete pipe to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown in and for use in...
ASTM C118-99
August 10, 1999
Standard Specification for Concrete Pipe for Irrigation or Drainage
1.1 This specification covers nonreinforced concrete pipe to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown in Table 1 and for use in...
Advertisement