ASTM International - ASTM C1417M-19
Standard Specification for Manufacture of Reinforced Concrete Sewer, Storm Drain, and Culvert Pipe for Direct Design (Metric)
| Organization: | ASTM International |
| Publication Date: | 15 July 2019 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Pipes and fittings of other materials): | 23.040.50 |
scope:
1.1 This specification covers the manufacture and acceptance of precast concrete pipe designed to conform to the owner's design requirements and to the ASCE 15 or an equivalent design specification.
Note 1: The section on evaluation of core test results (14.3.3) and the Appendix are currently being reballoted.
1.2 This specification is the SI companion to Specification C1417.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers the manufacture and acceptance of reinforced concrete sewer, storm drain, and culvert pipe designed to conform to the owner's design requirements and to equivalent design... View More
Document History