ASTM International - ASTM C1417M-14e1
Standard Specification for Manufacture of Reinforced Concrete Sewer, Storm Drain, and Culvert Pipe for Direct Design (Metric)
| Organization: | ASTM International |
| Publication Date: | 1 February 2014 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Pipes and fittings of other materials): | 23.040.50 |
scope:
1.1 This specification covers the manufacture and acceptance of precast concrete pipe designed to conform to the owner's design requirements and to the ASCE 15 or an equivalent design specification.
Note 1: The section on evaluation of core test results (14.3.3) and the Appendix are currently being reballoted.
1.2 This specification is the SI companion to Specification C1417.
abstract:
This specification covers the manufacture and acceptance of reinforced concrete sewer, storm drain, and culvert pipe designed to conform to the owner's design requirements and to equivalent design... View More
Document History