ASTM International - ASTM F2677-08a(2019)
Standard Specification for Electrically Insulating Aprons
| Organization: | ASTM International |
| Publication Date: | 1 August 2019 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
scope:
1.1 This specification covers the acceptance testing of electrically insulating aprons for the protection of workers from incidental contact with live electrical apparatus or circuits.
1.2 The objective of this specification is to prescribe function and performance criteria for insulating aprons that meet a minimum level of electrically insulating and physical performance characteristics.
1.3 Three types of aprons are provided and are designated as Type I, non-resistant to ozone, Type II and Type III, resistant to ozone.
1.4 Six classes of insulating aprons, differing in electrical characteristics, are provided and are designated as Class 00, Class 0, Class 1, Class 2, Class 3, and Class 4.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification prescribes the function and performance criteria, and acceptance testing for electrically insulating aprons for the protection of workers from incidental contact with live... View More
Document History