ASTM International - ASTM F2677-08a

Standard Specification for Electrically Insulating Aprons

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2008
Status: inactive
Page Count: 3
ICS Code (Protection against electric shock. Live working): 13.260
scope:

1.1 This specification covers the acceptance testing of electrically insulating aprons for the protection of workers from incidental contact with live electrical apparatus or circuits.

1.2 The objective of this specification is to prescribe function and performance criteria for insulating aprons that meet a minimum level of electrically insulating and physical performance characteristics.

1.3 Three types of aprons are provided and are designated as Type I, non-resistant to ozone, Type II and Type III, resistant to ozone.

1.4 Six classes of insulating aprons, differing in electrical characteristics, are provided and are designated as Class 00, Class 0, Class 1, Class 2, Class 3, and Class 4.

abstract:

This specification prescribes the function and performance criteria, and acceptance testing for electrically insulating aprons for the protection of workers from incidental contact with live... View More

Document History

January 1, 2024
Standard Specification for Electrically Insulating Aprons
1.1 This specification covers the acceptance testing of electrically insulating aprons for the protection of workers from incidental contact with live electrical apparatus or circuits. 1.2 The...
August 1, 2019
Standard Specification for Electrically Insulating Aprons
1.1 This specification covers the acceptance testing of electrically insulating aprons for the protection of workers from incidental contact with live electrical apparatus or circuits. 1.2 The...
September 1, 2013
Standard Specification for Electrically Insulating Aprons
1.1 This specification covers the acceptance testing of electrically insulating aprons for the protection of workers from incidental contact with live electrical apparatus or circuits. 1.2 The...
ASTM F2677-08a
October 1, 2008
Standard Specification for Electrically Insulating Aprons
This specification prescribes the function and performance criteria, and acceptance testing for electrically insulating aprons for the protection of workers from incidental contact with live...
February 1, 2008
Standard Specification for Electrically Insulating Aprons
This specification prescribes the function and performance criteria, and acceptance testing for electrically insulating aprons for the protection of workers from incidental contact with live...
Advertisement