DIN 32780-100

Protective clothing - Part 100: Protection against electromagnetic fields in the frequency range from 80 MHz to 1 GHz - Requirements and test methods

inactive
Organization: DIN
Publication Date: 1 March 1998
Status: inactive
ICS Code (Protective clothing): 13.340.10

Document History

March 1, 2002
Schutzkleidung - Teil 100: Schutz gegen hochfrequente elektromagnetische Felder im Frequenzbereich 80 MHz bis 1 GHz; Anforderung und Pruefung
A description is not available for this item.
July 1, 2000
Protective clothing - Part 100: Protection against electromagnetic fields in the frequency range from 80 MHz to 1 GHz - Requirements and test methods
A description is not available for this item.
DIN 32780-100
March 1, 1998
Protective clothing - Part 100: Protection against electromagnetic fields in the frequency range from 80 MHz to 1 GHz - Requirements and test methods
A description is not available for this item.
Advertisement