DIN 32780-100
Protective clothing - Part 100: Protection against electromagnetic fields in the frequency range from 80 MHz to 1 GHz - Requirements and test methods
inactive
| Organization: | DIN |
| Publication Date: | 1 July 2000 |
| Status: | inactive |
| ICS Code (Protective clothing): | 13.340.10 |
Document History
March 1, 2002
Schutzkleidung - Teil 100: Schutz gegen hochfrequente elektromagnetische Felder im Frequenzbereich 80 MHz bis 1 GHz; Anforderung und Pruefung
A description is not available for this item.
DIN 32780-100
July 1, 2000
Protective clothing - Part 100: Protection against electromagnetic fields in the frequency range from 80 MHz to 1 GHz - Requirements and test methods
A description is not available for this item.
March 1, 1998
Protective clothing - Part 100: Protection against electromagnetic fields in the frequency range from 80 MHz to 1 GHz - Requirements and test methods
A description is not available for this item.