BSI - 19/30397720 DC
Draft BS EN 2884 Aerospace series - Screws, pan head, offset cruciform recess, course tolerance, normal shank, short thread, in titanium alloy anodized MoS2 lubricated - Classification: 1100 MPa (at ambient temperature) / 315 C
pending
| Organization: | BSI |
| Publication Date: | 24 June 2019 |
| Status: | pending |
| Page Count: | 10 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
May 13, 2020
Draft BS EN 2884 Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C
A description is not available for this item.
19/30397720 DC
June 24, 2019
Draft BS EN 2884 Aerospace series - Screws, pan head, offset cruciform recess, course tolerance, normal shank, short thread, in titanium alloy anodized MoS2 lubricated - Classification: 1100 MPa (at ambient temperature) / 315 C
A description is not available for this item.
May 15, 1996
Screws, Pan Head, Offset Cruciform Recess, Coarse Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized MoS2 Lubricated - Classification: 1100 MPa (at Ambient Temperature) /315 Degrees C
A description is not available for this item.