BSI - BS EN 2884

Screws, Pan Head, Offset Cruciform Recess, Coarse Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized MoS2 Lubricated - Classification: 1100 MPa (at Ambient Temperature) /315 Degrees C

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 May 1996
Status: active
Page Count: 12
ICS Code (Bolts, screws, studs): 49.030.20

Document History

May 13, 2020
Draft BS EN 2884 Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C
A description is not available for this item.
June 24, 2019
Draft BS EN 2884 Aerospace series - Screws, pan head, offset cruciform recess, course tolerance, normal shank, short thread, in titanium alloy anodized MoS2 lubricated - Classification: 1100 MPa (at ambient temperature) / 315 C
A description is not available for this item.
BS EN 2884
May 15, 1996
Screws, Pan Head, Offset Cruciform Recess, Coarse Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized MoS2 Lubricated - Classification: 1100 MPa (at Ambient Temperature) /315 Degrees C
A description is not available for this item.

References

Advertisement