DIN EN 301820

Private Integrated Services Network (PISN) - Inter-exchange signalling protocol - Common information Additional Network Feature (ANF) (ISO/IEC 15772 (1998), modified) (Endorsement of the English version EN 301820 V 1.1.1 (2000-10) as German standard)

inactive
Organization: DIN
Publication Date: 1 June 2001
Status: inactive
ICS Code (Telephone networks): 33.040.35

Document History

December 1, 2004
Private Integrated Services Network (PISN) - Inter-exchange signalling protocol - Common information Additional Network Feature (ANF) (ISO/IEC 15772 (2003), modified) (Endorsement of the English version EN 301820 V1.2.1 (2004-01) as German standard)
A description is not available for this item.
DIN EN 301820
June 1, 2001
Private Integrated Services Network (PISN) - Inter-exchange signalling protocol - Common information Additional Network Feature (ANF) (ISO/IEC 15772 (1998), modified) (Endorsement of the English version EN 301820 V 1.1.1 (2000-10) as German standard)
A description is not available for this item.
Advertisement