DIN EN 301820
Private Integrated Services Network (PISN) - Inter-exchange signalling protocol - Common information Additional Network Feature (ANF) (ISO/IEC 15772 (2003), modified) (Endorsement of the English version EN 301820 V1.2.1 (2004-01) as German standard)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 December 2004 |
| Status: | active |
| Page Count: | 2 |
| ICS Code (Telephone networks): | 33.040.35 |
Document History
DIN EN 301820
December 1, 2004
Private Integrated Services Network (PISN) - Inter-exchange signalling protocol - Common information Additional Network Feature (ANF) (ISO/IEC 15772 (2003), modified) (Endorsement of the English version EN 301820 V1.2.1 (2004-01) as German standard)
A description is not available for this item.
June 1, 2001
Private Integrated Services Network (PISN) - Inter-exchange signalling protocol - Common information Additional Network Feature (ANF) (ISO/IEC 15772 (1998), modified) (Endorsement of the English version EN 301820 V 1.1.1 (2000-10) as German standard)
A description is not available for this item.