DSF/PREN IEC 60336

Medical electrical equipment – X-ray tube assemblies for medical diagnosis – Characteristics of focal spots

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 44
ICS Code (Radiographic equipment): 11.040.50
scope:

This International Standard applies to FOCAL SPOTs in medical diagnostic X-RAY TUBE ASSEMBLIES for medical use, operating at X-RAY TUBE VOLTAGEs up to and including 150 kV. This International Standard describes the test methods employing digital detectors for determining: a). FOCAL SPOT dimensions in terms of NOMINAL FOCAL SPOT VALUES, ranging from 0,1 to 3,0; b). LINE SPREAD FUNCTIONS; c). one-dimensional MODULATION TRANSFER FUNCTIONS; d). FOCAL SPOT PINHOLE RADIOGRAMS, and the means for indicating compliance. In informative annexes, STAR PATTERN imaging and BLOOMING VALUE are described.

Document History

July 18, 2022
Medical electrical equipment – X-ray tube assemblies for medical diagnosis – Focal spot dimensions and related characteristics
IEC 60336:2020 applies to FOCAL SPOTS in medical diagnostic X-RAY TUBE ASSEMBLIES for medical use, operating at X-RAY TUBE VOLTAGES up to and including 150 kV. This document describes the test...
February 9, 2021
Medical electrical equipment – X-ray tube assemblies for medical diagnosis – Focal spot dimensions and related characteristics
IEC 60336:2020 applies to FOCAL SPOTS in medical diagnostic X-RAY TUBE ASSEMBLIES for medical use, operating at X-RAY TUBE VOLTAGES up to and including 150 kV. This document describes the test...
DSF/PREN IEC 60336
Medical electrical equipment – X-ray tube assemblies for medical diagnosis – Characteristics of focal spots
This International Standard applies to FOCAL SPOTs in medical diagnostic X-RAY TUBE ASSEMBLIES for medical use, operating at X-RAY TUBE VOLTAGEs up to and including 150 kV. This International...
Advertisement