DS/EN IEC 60336/AC-07

Medical electrical equipment – X-ray tube assemblies for medical diagnosis – Focal spot dimensions and related characteristics

active, Most Current
Organization: DS
Publication Date: 18 July 2022
Status: active
Page Count: 6
ICS Code (Radiographic equipment): 11.040.50
scope:

IEC 60336:2020 applies to FOCAL SPOTS in medical diagnostic X-RAY TUBE ASSEMBLIES for medical use, operating at X-RAY TUBE VOLTAGES up to and including 150 kV. This document describes the test methods employing digital detectors for determining: a) FOCAL SPOT dimensions in terms of NOMINAL FOCAL SPOT VALUES, ranging from 0,1 to 3,0; b) LINE SPREAD FUNCTIONS; c) one-dimensional MODULATION TRANSFER FUNCTIONS; d) FOCAL SPOT PINHOLE RADIOGRAMS, and the means for indicating compliance. In informative annexes, STAR PATTERN imaging and BLOOMING VALUE are described. IEC 60336:2020 cancels and replaces the fourth edition published in 2005. This edition constitutes a technical revision. The significant changes of this fifth edition with respect to the previous edition are detailed in Clause E.6. These changes are: a) introduction of digital detectors and discretization errors; b) fewer normative requirements; c) support for both SLIT CAMERA and PINHOLE CAMERA; d) reintroduction of distorted (skewed) FOCAL SPOT; e) keeping of STAR PATTERNS and BLOOMING VALUE as informative.

Document History

DS/EN IEC 60336/AC-07
July 18, 2022
Medical electrical equipment – X-ray tube assemblies for medical diagnosis – Focal spot dimensions and related characteristics
IEC 60336:2020 applies to FOCAL SPOTS in medical diagnostic X-RAY TUBE ASSEMBLIES for medical use, operating at X-RAY TUBE VOLTAGES up to and including 150 kV. This document describes the test...
February 9, 2021
Medical electrical equipment – X-ray tube assemblies for medical diagnosis – Focal spot dimensions and related characteristics
IEC 60336:2020 applies to FOCAL SPOTS in medical diagnostic X-RAY TUBE ASSEMBLIES for medical use, operating at X-RAY TUBE VOLTAGES up to and including 150 kV. This document describes the test...
Medical electrical equipment – X-ray tube assemblies for medical diagnosis – Characteristics of focal spots
This International Standard applies to FOCAL SPOTs in medical diagnostic X-RAY TUBE ASSEMBLIES for medical use, operating at X-RAY TUBE VOLTAGEs up to and including 150 kV. This International...
Advertisement