DSF/FPREN IEC 60077-4
Railway applications – Electric equipment for rolling stock – Part 4: Electrotechnical components – Rules for AC circuit-breakers
| Organization: | DS |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Railway rolling stock): | 45.060 |
scope:
In addition to the general requirements of IEC 60077-2, this part of IEC 60077 gives rules for AC circuit-breakers, the main contacts of which are connected to AC overhead contact lines; the nominal voltage of these circuits being in accordance with IEC 60850. This document, together with IEC 60077-2, states specifically: a) the characteristics of the circuit-breakers; b) the service conditions with which circuit-breakers complies with reference to: - operation and behaviour in normal service; - operation and behaviour in short-circuit; - dielectric properties; c) the tests for confirming the compliance of the components with the characteristics under the service conditions and the methods to be adopted for these tests; d) the information to be marked on, or given with the circuit-breaker.
Document History