DS/EN IEC 60077-4

Railway applications – Electric equipment for rolling stock – Part 4: Electrotechnical components – Rules for AC circuit-breakers

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 January 2020
Status: active
Page Count: 40
ICS Code (Railway rolling stock in general): 45.060.01
scope:

In addition to the general requirements of IEC 60077-2, this part of IEC 60077 gives rules for AC circuit-breakers, the main contacts of which are connected to AC overhead contact lines; the nominal voltage of these circuits being in accordance with IEC 60850. This document, together with IEC 60077-2, states specifically: a) the characteristics of the circuit-breakers; b) the service conditions with which circuit-breakers complies with reference to: - operation and behaviour in normal service; - operation and behaviour in short-circuit; - dielectric properties; c) the tests for confirming the compliance of the components with the characteristics under the service conditions and the methods to be adopted for these tests; d) the information to be marked on, or given with the circuit-breaker.

Document History

DS/EN IEC 60077-4
January 2, 2020
Railway applications – Electric equipment for rolling stock – Part 4: Electrotechnical components – Rules for AC circuit-breakers
In addition to the general requirements of IEC 60077-2, this part of IEC 60077 gives rules for AC circuit-breakers, the main contacts of which are connected to AC overhead contact lines; the nominal...
Railway applications – Electric equipment for rolling stock – Part 4: Electrotechnical components – Rules for AC circuit-breakers
In addition to the general requirements of IEC 60077-2, this part of IEC 60077 gives rules for AC circuit-breakers, the main contacts of which are connected to AC overhead contact lines; the nominal...
Railway applications – Electric equipment for rolling stock – Part 4: Electrotechnical components – Rules for AC circuit-breakers
In addition to the general requirements of IEC 60077-2, this part of IEC 60077 gives rules for AC circuit-breakers, the main contacts of which are connected to AC overhead contact lines; the nominal...
Advertisement