DS/EN 303-6

Heating boilers – Part 6: Heating boilers with forced draught burners – Specific requirements for the domestic hot water operation and energy performance of water heaters and combination boilers with atomizing oil burners of nominal heat input not exceeding 70 kW

active, Most Current
Buy Now
Organization: DS
Publication Date: 12 August 2019
Status: active
Page Count: 48
ICS Code (Central heating systems): 91.140.10
ICS Code (Water heating equipment): 91.140.65
scope:

This document is composed of two parts. The first part supplements EN 303-1, EN 303-2, EN 303-4 and EN 304, hereafter called boiler standards. It specifies the supplementary requirements and tests for the construction, safety, rational use of energy, fitness for purpose, classification and marking related to the domestic hot water operation of oil-fired water heaters and combination boilers. The domestic hot water is produced on either the instantaneous or storage principle. The domestic hot water production is integrated or coupled, the whole being marketed as a single unit. The second part covers the energy performance of domestic hot water production of the appliances covered by the first part. This second part sets out a method for assessing the energy performance of the appliances. It defines a number of daily tapping cycles for each domestic hot water use such as kitchen, shower, bath and a combination of these, together with corresponding test procedures, enabling the energy performances of combination boilers and water heaters to be compared and matched to the needs of the user. The heat output of the appliances covered by this standard does not exceed 400 kW. In the case of combination boilers, with or without storage tank, domestic hot water production is integrated or coupled, the whole being marketed as a single unit. This standard only covers type testing.

Document History

DS/EN 303-6
August 12, 2019
Heating boilers – Part 6: Heating boilers with forced draught burners – Specific requirements for the domestic hot water operation and energy performance of water heaters and combination boilers with atomizing oil burners of nominal heat input not exceeding 70 kW
This document is composed of two parts. The first part supplements EN 303-1, EN 303-2, EN 303-4 and EN 304, hereafter called boiler standards. It specifies the supplementary requirements and tests...
May 25, 2000
Heating boilers – Part 6: Heating boilers with forced draught burners – Specific requirements for the domestic hot water operation of combination boilers with atomizing oil burners of nominal heat input not exceeding 70 kW
This standard supplements standards EN 303-1, EN 303-2, EN 303-4 and EN 304/A1 hereafter called boiler standards. It specifies the supplementary requirements and tests for the construction, safety,...
Heating boilers – Part 6: Heating boilers with forced draught burners – Specific requirements for the domestic hot water operation and energy performance of water heaters and combination boilers with atomizing oil burners of nominal heat input not exceeding 70 kW
This European Standard is composed of two parts. The first part supplements EN 303 1, EN 303 2, EN 303 4 and EN 304 hereafter called boiler standards. It specifies the supplementary requirements and...
Advertisement