DS/EN 303-6
Heating boilers – Part 6: Heating boilers with forced draught burners – Specific requirements for the domestic hot water operation of combination boilers with atomizing oil burners of nominal heat input not exceeding 70 kW
| Organization: | DS |
| Publication Date: | 25 May 2000 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
This standard supplements standards EN 303-1, EN 303-2, EN 303-4 and EN 304/A1 hereafter called boiler standards. It specifies the supplementary requirements and tests for the construction, safety, rational use of energy, fitness for purpose, classification and marking related to the domestic hot water operation of oil-fired combination boilers of nominal heat output not exceeding 70 kW.
Document History