IEC 60684-3-280

Flexible insulating sleeving – Part 3: Specifications for individual types of sleeving – Sheet 280: Heat-shrinkable, polyolefin sleeving, anti-tracking

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 August 2019
Status: active
Page Count: 30
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This part of IEC 60684 gives the requirements for heat-shrinkable, polyolefin sleeving, anti-tracking with a nominal shrink ratio of 3:1.

This sleeving has been found suitable for use at temperatures up to 100 °C.

Typically: medium wall, internal diameter up to 110 mm.

This sleeving is normally supplied in the colours red or brown.

Since these types of sleeving cover a significantly large range of sizes and wall thicknesses, Annex A (Table A.1) provides guidance on the range of sizes available. The actual size will be agreed between the user and the supplier.

Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application will be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

This sleeving is designed to be used in medium voltage cable accessories and as such electrical performance will be proven as part of the assembly. Examples of this are described in HD 629.1 and IEC 60502 (all parts).

Document History

IEC 60684-3-280
August 1, 2019
Flexible insulating sleeving – Part 3: Specifications for individual types of sleeving – Sheet 280: Heat-shrinkable, polyolefin sleeving, anti-tracking
This part of IEC 60684 gives the requirements for heat-shrinkable, polyolefin sleeving, anti-tracking with a nominal shrink ratio of 3:1. This sleeving has been found suitable for use at...
December 1, 2013
Flexible insulating sleeving – Part 3: Specifications for individual types of sleeving – Sheet 280: Heatshrinkable, polyolefin sleeving, anti-tracking
A description is not available for this item.
December 1, 2013
AMENDMENT 1 Flexible insulating sleeving – Part 3: Specifications for individual types of sleeving – Sheet 280: Heatshrinkable, polyolefin sleeving, anti-tracking
A description is not available for this item.
June 1, 2010
Flexible insulating sleeving – Part 3: Specifications for individual types of sleeving – Sheet 280: Heat-shrinkable, polyolefin sleeving, anti-tracking
This part of IEC 60684 gives the requirements for heat-shrinkable, polyolefin sleeving, antitracking with a nominal shrink ratio of 3:1. This sleeving has been found suitable for use at temperatures...

References

Advertisement