CENELEC - EN 61386-1

Conduit systems for cable management - Part 1: General requirements

active, Most Current
Organization: CENELEC
Publication Date: 1 August 2008
Status: active
Page Count: 50
ICS Code (Conduits for electrical purposes): 29.120.10
scope:

This part of IEC 61386 specifies requirements and tests for conduit systems, including conduits and conduit fittings, for the protection and management of insulated conductors and/or cables in electrical installations or in communication systems up to 1 000 V a.c. and/or 1 500 V d.c. This standard applies to metallic, non-metallic and composite conduit systems, including threaded and non-threaded entries which terminate the system. This standard does not apply to enclosures and connecting boxes which come within the scope of IEC 60670.

NOTE 1 Certain conduit systems may also be suitable for use in hazardous atmospheres. Regard should then be taken of the extra requirements necessary for equipment to be installed in such conditions.

NOTE 2 Earthing conductors may or may not be insulated.

Document History

EN 61386-1
August 1, 2008
Conduit systems for cable management - Part 1: General requirements
This part of IEC 61386 specifies requirements and tests for conduit systems, including conduits and conduit fittings, for the protection and management of insulated conductors and/or cables in...
August 1, 2008
Conduit systems for cable management - Part 1: General requirements
A description is not available for this item.
February 1, 2004
Conduit systems for cable management Part 1: General requirements
A description is not available for this item.

References

Advertisement