FORD WSS-M1C284-A1

GREASE; MINERAL OIL, CALCIUM SULPHONATED SOAP, HIGH RESISTANCE TOWATER WASH OUT, NGLI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 17 May 2019
Status: active
Page Count: 3
scope:

The material defined by this specification is a calcium sulphonated soap thickened mineral oil grease with high water washout properties and strong adhesion to metal surfaces. The operating temperature of this grease is between -20 °C to 170 °C

 

Document History

FORD WSS-M1C284-A1
May 17, 2019
GREASE; MINERAL OIL, CALCIUM SULPHONATED SOAP, HIGH RESISTANCE TOWATER WASH OUT, NGLI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a calcium sulphonated soap thickened mineral oil grease with high water washout properties and strong adhesion to metal surfaces. The operating...

References

Advertisement