DS/EN 438-2
High-pressure decorative laminates (HPL) – Sheets based on thermosetting resins (usually called laminates) – Part 2: Determination of properties
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 3 April 2019 |
| Status: | active |
| Page Count: | 101 |
| ICS Code (Laminated sheets): | 83.140.20 |
Document History
DS/EN 438-2
April 3, 2019
High-pressure decorative laminates (HPL) – Sheets based on thermosetting resins (usually called laminates) – Part 2: Determination of properties
A description is not available for this item.
February 26, 2016
High-pressure decorative laminates (HPL) – Sheets based on thermosetting resins (usually called laminates) – Part 2: Determination of properties
This part of EN 438 specifies the methods of test for determination of the properties of high-pressure decorative laminates as defined in Clause 3. These methods are primarily intended for testing...
February 17, 2005
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 2: Determination of properties
This part of EN 438 specifies the methods of test for determination of the properties of high-pressure decorative laminates as defined in Clause 3. These methods are primarily intended for testing...
November 20, 1992
Decorative high-pressure laminates (HPL) - Sheets based on thermosetting resins - Part 2: Determination of properties (ISO 4586-2:1988, modified)
The standard specifies methods of test for determination of the properties of decorative laminated sheets. These methods are primarily intended for testing sheets for conformity with the requirements...
High-pressure decorative laminates (HPL) – Sheets based on thermosetting resins (usually called laminates) – Part 2: Determination of properties
This European Standard specifies the methods of test for determination of the properties of high-pressure decorative laminates as defined in Clause 3. These methods are primarily intended for testing...
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 2: Determination of properties
This part of EN 438 specifies the methods of test for determination of the properties of high-pressure decorative laminates as defined in Clause 3. These methods are primarily intended for testing...
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 2: Determination of properties
This part of EN 438 specifies the methods of test for the determination of the properties of HPL, primarily specified in Parts 3 to 6 and 8 to 9.