DS/EN 438-2

Decorative high-pressure laminates (HPL) - Sheets based on thermosetting resins - Part 2: Determination of properties (ISO 4586-2:1988, modified)

inactive
Organization: DS
Publication Date: 20 November 1992
Status: inactive
Page Count: 81
ICS Code (Laminated sheets): 83.140.20
scope:

The standard specifies methods of test for determination of the properties of decorative laminated sheets. These methods are primarily intended for testing sheets for conformity with the requirements of EN 438-1:1991.

Document History

April 3, 2019
High-pressure decorative laminates (HPL) – Sheets based on thermosetting resins (usually called laminates) – Part 2: Determination of properties
A description is not available for this item.
February 26, 2016
High-pressure decorative laminates (HPL) – Sheets based on thermosetting resins (usually called laminates) – Part 2: Determination of properties
This part of EN 438 specifies the methods of test for determination of the properties of high-pressure decorative laminates as defined in Clause 3. These methods are primarily intended for testing...
February 17, 2005
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 2: Determination of properties
This part of EN 438 specifies the methods of test for determination of the properties of high-pressure decorative laminates as defined in Clause 3. These methods are primarily intended for testing...
DS/EN 438-2
November 20, 1992
Decorative high-pressure laminates (HPL) - Sheets based on thermosetting resins - Part 2: Determination of properties (ISO 4586-2:1988, modified)
The standard specifies methods of test for determination of the properties of decorative laminated sheets. These methods are primarily intended for testing sheets for conformity with the requirements...
High-pressure decorative laminates (HPL) – Sheets based on thermosetting resins (usually called laminates) – Part 2: Determination of properties
This European Standard specifies the methods of test for determination of the properties of high-pressure decorative laminates as defined in Clause 3. These methods are primarily intended for testing...
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 2: Determination of properties
This part of EN 438 specifies the methods of test for determination of the properties of high-pressure decorative laminates as defined in Clause 3. These methods are primarily intended for testing...
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 2: Determination of properties
This part of EN 438 specifies the methods of test for the determination of the properties of HPL, primarily specified in Parts 3 to 6 and 8 to 9.

References

Advertisement