DOD - SMD 5962-90703

MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, QUAD 2-INPUT INVERTING MULTIPLEXER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 12 August 2019
Status: active
Page Count: 12
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Par t or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-90703
August 12, 2019
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, QUAD 2-INPUT INVERTING MULTIPLEXER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
February 23, 2012
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, QUAD 2-INPUT INVERTING MULTIPLEXER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 15, 2006
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, QUAD 2-INPUT INVERTING MULTIPLEXER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 24, 1991
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, QUAD 2-INPUT INVERTING MULTIPLEXER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement