NPFC - MIL-E-85583
Electric Power Generating Channel, Variable Input Speed, Alternating current, 400 HZ, Aircraft, General Specification
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 28 August 2019 |
| Status: | active |
| Page Count: | 1 |
Document History
MIL-E-85583
August 28, 2019
Electric Power Generating Channel, Variable Input Speed, Alternating current, 400 HZ, Aircraft, General Specification
A description is not available for this item.
February 20, 1987
ELECTRIC POWER GENERATING CHANNEL, VARIABLE INPUT SPEED, ALTERNATING CURRENT, 400 HZ, AIRCRAFT; GENERAL SPECIFICATION FOR
This specification establishes the general requirements for three phase, four wire, 115/200 volt, 400 Hz ac (alternating current) variable input speed electric power generating channels, herein...
June 28, 1985
ELECTRIC POWER GENERATING CHANNEL, VARIABLE INPUT SPEED, ALTERNATING CURRENT, 400 HZ, AIRCRAFT; GENERAL SPECIFICATION FOR
The channels qualifying to this specification are intended for use on aircraft as a primary continuous source of 400 Hz power and as a limited source of 28 volt dc power for use in electric power...